location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM GoVault Drive Storage drive Tape Cartridge 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GoVault Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25R0006
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM GoVault Drive Storage drive Tape Cartridge 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - Serial ATA II
  • - Data storage type: GoVault 5.25"
  • - Native capacity: 80 GB
  • - 6 W
Long product name IBM GoVault Drive Storage drive Tape Cartridge 80 GB :
The short editorial description of IBM GoVault Drive Storage drive Tape Cartridge 80 GB

GoVault Drive
More>>>
Short summary description IBM GoVault Drive Storage drive Tape Cartridge 80 GB:
This short summary of the IBM GoVault Drive Storage drive Tape Cartridge 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM GoVault Drive, Storage drive, Tape Cartridge, Serial ATA II, GoVault, 5.25", 80 GB

Long summary description IBM GoVault Drive Storage drive Tape Cartridge 80 GB:
This is an auto-generated long summary of IBM GoVault Drive Storage drive Tape Cartridge 80 GB based on the first three specs of the first five spec groups.

IBM GoVault Drive. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial ATA II. Native capacity: 80 GB. Sustained data transfer rate (native): 34 MB/s. Power consumption (typical): 6 W. Weight: 17.6 oz (500 g)