location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium Tape Library 3582 Model L23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18P9221
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB :
The short editorial description of IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB

Ultrium 3582L23 Tape Library with Ultrium 2 LVD Tape Drive with Denmark power cord 13F9997
More>>>
Short summary description IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB:
This short summary of the IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Ultrium Tape Library 3582 Model L23, Storage auto loader & library, Tape Cartridge, AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE..., 4.8 TB, 9.6 TB, LTO Ultrium 2

Long summary description IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB:
This is an auto-generated long summary of IBM Ultrium Tape Library 3582 Model L23 Storage auto loader & library Tape Cartridge 4.8 TB based on the first three specs of the first five spec groups.

IBM Ultrium Tape Library 3582 Model L23. Product type: Storage auto loader & library, Media type: Tape Cartridge, Compatible operating systems: AIX; OS/400; Windows NT; Windows 2000; Windows Server 2003; Sun Solaris; HP-UX; and Red Hat & SuSE.... Native capacity: 4.8 TB, Compressed capacity: 9.6 TB, Media types supported: LTO Ultrium 2. Power requirements: 100-240 VAC, 50/60 Hz. Weight: 66.8 lbs (30.3 kg). Dimensions (WxDxH): 17.9 x 25.7 x 7.64" (455 x 654 x 194 mm)