location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Advance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 4K Ultra HD Display Adapter – HDMI
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3HDMI4K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611700996
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:13
The date of the most recent change of the data-sheet in Icecat's system
i-tec U3HDMI4K user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-A
  • - HDMI output
  • - Number of displays supported: 1
  • - 3840 x 2160 pixels
  • - Black
Long product name i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black :
The short editorial description of i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black

USB 3.0 4K Ultra HD Display Adapter – HDMI
More>>>
i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black:
The official marketing text of i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black as supplied by the manufacturer

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

This adapter enables you to connect additional HDMI monitor with 4K Ultra HD resolution up to 3840 x 2160 pixels to your computer over the USB port. With four times the pixels 4K displays provide vastly more area for working with several application windows open and visible alongside each other.

Excellent for designers, graphic designers, gamers, and other users working with more than one screen simultaneously. Using the “Extend” and “Mirror” modes you can work for example with applications on two monitors (e.g., wide spreadsheets), or you can work on the first screen and search for information on the Internet on the second screen, you can compare several documents simultaneously without constant switching among the open windows, you can display panoramic images on two screens without the need to have another computer etc.

With Plug & Play function is connection to USB 3.0 port of your computer very simple without the need for complicated installation of an internal graphic card. The adapter is backwards compatible with USB 2.0 port, but performance will likely be unsatisfactory. After installing the driver you can immediately start using the monitors without the need for restarting the computer. To a single computer you can connect up to 6 monitors and for each is required one adapter.

Short summary description i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black:
This short summary of the i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Advance U3HDMI4K, 3.2 Gen 1 (3.1 Gen 1), USB Type-A, HDMI output, 3840 x 2160 pixels

Long summary description i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black:
This is an auto-generated long summary of i-tec Advance U3HDMI4K USB graphics adapter 3840 x 2160 pixels Black based on the first three specs of the first five spec groups.

i-tec Advance U3HDMI4K. USB version: 3.2 Gen 1 (3.1 Gen 1), USB connector type: USB Type-A, Maximum resolution: 3840 x 2160 pixels. Product color: Black. Other operating systems supported: Android. Width: 2.95" (75 mm), Depth: 1.73" (44 mm), Height: 0.551" (14 mm). Package width: 8.66" (220 mm), Package depth: 6.18" (157 mm), Package height: 1.77" (45 mm)

Performance
USB connector type
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Mirror display mode
Yes
Data transfer rate (max)
5 Gbit/s
Design
Product color
Black
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
2.95" (75 mm)
Depth
1.73" (44 mm)
Height
0.551" (14 mm)
Weight
1.27 oz (36 g)
Packaging data
Package width
8.66" (220 mm)
Package depth
6.18" (157 mm)
Package height
1.77" (45 mm)
Package weight
5.5 oz (156 g)
Packaging content
Cables included
USB
Quick installation guide
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 07:02:18
Uk has collected 1 expert review for i-tec Advance USB 3.0 4K Ultra HD Display Adapter – HDMI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
i-tec U3DUAL4KDP USB graphics adapter 5120 x 2880 pixels Black i-tec U3DUAL4KDP USB graphics adapter 5120 x 2880 pixels Black
(show image)
U3DUAL4KDP USB 3.0 / USB-C Dual 4K DP Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec U3DUAL4KHDMI USB graphics adapter 4096 x 2160 pixels Black i-tec U3DUAL4KHDMI USB graphics adapter 4096 x 2160 pixels Black
(show image)
U3DUAL4KHDMI USB 3.0 / USB-C Dual 4K HDMI Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec TB3DUAL4KDP USB graphics adapter 5120 x 2880 pixels Gray i-tec TB3DUAL4KDP USB graphics adapter 5120 x 2880 pixels Gray
(show image)
TB3DUAL4KDP Thunderbolt 3 Dual DP Video Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3DP4K USB graphics adapter 3840 x 2160 pixels Black i-tec Advance U3DP4K USB graphics adapter 3840 x 2160 pixels Black
(show image)
U3DP4K USB 3.0 4K Ultra HD Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance U3DUALADA USB graphics adapter 2048 x 1152 pixels White i-tec Advance U3DUALADA USB graphics adapter 2048 x 1152 pixels White
(show image)
U3DUALADA USB 3.0 Dual Display Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB3HDMI USB graphics adapter 2048 x 1152 pixels White i-tec Advance USB3HDMI USB graphics adapter 2048 x 1152 pixels White
(show image)
USB3HDMI USB 3.0 Display Adapter HDMI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB3HDTRIO USB graphics adapter 2048 x 1152 pixels White i-tec Advance USB3HDTRIO USB graphics adapter 2048 x 1152 pixels White
(show image)
USB3HDTRIO USB 3.0 Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB2VGA USB graphics adapter 1920 x 1080 pixels White i-tec Advance USB2VGA USB graphics adapter 1920 x 1080 pixels White
(show image)
USB2VGA USB Display Adapter VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB2HDTRIO USB graphics adapter 1920 x 1080 pixels White i-tec Advance USB2HDTRIO USB graphics adapter 1920 x 1080 pixels White
(show image)
USB2HDTRIO USB Display Adapter TRIO 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)