Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Cover Samsung
- - Polycarbonate, Thermoplastic polyurethane (TPU)
- - Blue, Navy, Transparent
- - Shock resistant
Long product name Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent
:
Slim Clear Case for Samsung Note 8 (2017)
The short editorial description of Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent
Slim Clear Case for Samsung Note 8 (2017)
More>>>
Short summary description Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent:
This short summary of the Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Supcase Unicorn Beetle Style, Cover, Samsung, Samsung Note 8 (2017), Blue, Navy, Transparent
Long summary description Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent:
This is an auto-generated long summary of Supcase Unicorn Beetle Style mobile phone case Cover Blue, Navy, Transparent based on the first three specs of the first five spec groups.
Supcase Unicorn Beetle Style. Case type: Cover, Brand compatibility: Samsung, Compatibility: Samsung Note 8 (2017), Surface coloration: Monochromatic, Product color: Blue, Navy, Transparent