location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory HyperX 1GB 675MHz DDR2 2pk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KHX5400D2K2/1G show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25039
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 10:11:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Mar 2024
Product end of life date
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.5 GB DDR2
  • - 240-pin DIMM
  • - CAS latency: 4
Guarantee: lifetime
Long product name HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB :
The short editorial description of HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB

Hyper X
More>>>
Short summary description HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB:
This short summary of the HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Memory 1GB 675MHz DDR2 2pk, 0.5 GB, DDR2, 240-pin DIMM

Long summary description HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB:
This is an auto-generated long summary of HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB based on the first three specs of the first five spec groups.

HyperX Memory 1GB 675MHz DDR2 2pk. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory form factor: 240-pin DIMM, CAS latency: 4

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 17:19:23
Uk has collected 1 expert review for HyperX Memory 1GB 675MHz DDR2 2pk memory module 0.5 GB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techarp.com
Updated:
2011-09-27 17:19:22
Introduction Kingston Technology Company, Inc. is one of the better known suppliers of memory modules, having had a good many years of experience in supplying OEMs with memory products. They have also been active in the retail scene with their their Va...
0%