HyperX logo

HyperX Cloud Orbit Headset Wired Head-band Gaming USB Type-C Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66654
Info modified on:
14 Mar 2024, 17:32:15
Bullet Points HyperX Cloud Orbit Headset Wired Head-band Gaming USB Type-C Black:
  • - Audeze™ planar magnetic drivers
  • - Waves Nx™ fully immersive 3D audio
  • - Advanced audio customization
  • - Detachable noise cancellation mic with pop filter
  • - Three detachable cable options
  • - Onboard audio and mic controls
  • - Multi-device compatibility
Long product name HyperX Cloud Orbit Headset Wired Head-band Gaming USB Type-C Black:

10 - 50000Hz, 120 dB, 100 mm, 0.1%, 3D Audio, 368 g

Short summary description HyperX Cloud Orbit Headset Wired Head-band Gaming USB Type-C Black:

HyperX Cloud Orbit, Wired, 10 - 50000 Hz, Gaming, 13 oz (368 g), Headset, Black

Long summary description HyperX Cloud Orbit Headset Wired Head-band Gaming USB Type-C Black:

HyperX Cloud Orbit. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 10 - 50000 Hz. Weight: 13 oz (368 g). Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.