HyperX logo

HyperX CloudX Chat Headset Wired Head-band Gaming Black, Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83397
Info modified on:
14 Mar 2024, 19:07:54
Bullet Points HyperX CloudX Chat Headset Wired Head-band Gaming Black, Green:
  • - Official Xbox Licensed chat headset
  • - Clear voice chat communication
  • - Lightweight comfort and reversible design
  • - Convenient in-line audio controls
Guarantee:
2 Years
Long product name HyperX CloudX Chat Headset Wired Head-band Gaming Black, Green:

40mm, 50Hz - 10kHz, 16 ohm, 85dBSPL, 1.3 m, 3.5 mm

Short summary description HyperX CloudX Chat Headset Wired Head-band Gaming Black, Green:

HyperX CloudX Chat, Wired, Gaming, 50 - 10000 Hz, 4.34 oz (123 g), Headset, Black, Green

Long summary description HyperX CloudX Chat Headset Wired Head-band Gaming Black, Green:

HyperX CloudX Chat. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 50 - 10000 Hz. Cable length: 51.2" (1.3 m). Weight: 4.34 oz (123 g). Product color: Black, Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.