location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SK Hynix SL301 500 GB 2.5" Serial ATA III TLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SK Hynix Check ‘SK Hynix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL301
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HFS500G32TND-3110A
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘SK Hynix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SK Hynix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
SK Hynix HFS500G32TND-3110A user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points SK Hynix SL301 500 GB 2.5" Serial ATA III TLC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 500 GB 2.5" Serial ATA III
  • - Read speed: 540 MB/s 95000 IOPS
  • - Write speed: 470 MB/s 85000 IOPS
  • - TLC
Long product name SK Hynix SL301 500 GB 2.5" Serial ATA III TLC :
The short editorial description of SK Hynix SL301 500 GB 2.5" Serial ATA III TLC

500GB SL301 2.5", 95K IOPS/85K IOPS, 540MB/s, 470MB/s
More>>>
SK Hynix SL301 500 GB 2.5" Serial ATA III TLC:
The official marketing text of SK Hynix SL301 500 GB 2.5" Serial ATA III TLC as supplied by the manufacturer

A multi-tasking product boasting fast booting
in various PCs, excellent durability,
and outstanding speed

Short summary description SK Hynix SL301 500 GB 2.5" Serial ATA III TLC:
This short summary of the SK Hynix SL301 500 GB 2.5" Serial ATA III TLC data-sheet is auto-generated and uses the product title and the first six key specs.

SK Hynix SL301, 500 GB, 2.5", 540 MB/s

Long summary description SK Hynix SL301 500 GB 2.5" Serial ATA III TLC:
This is an auto-generated long summary of SK Hynix SL301 500 GB 2.5" Serial ATA III TLC based on the first three specs of the first five spec groups.

SK Hynix SL301. SSD capacity: 500 GB, SSD form factor: 2.5", Read speed: 540 MB/s, Write speed: 470 MB/s

Features
SSD capacity *
500 GB
SSD form factor *
2.5"
Interface *
Serial ATA III
Memory type *
TLC
Read speed
540 MB/s
Write speed
470 MB/s
Random read (4KB)
95000 IOPS
Random write (4KB)
85000 IOPS
Mean time between failures (MTBF)
1200000 h
Windows operating systems supported
Yes
Power
Operating voltage
5 V
Power consumption (read)
2.5 W
Power consumption (write)
3 W
Power
Power consumption (idle)
0.05 W
Weight & dimensions
Width
3.94" (100 mm)
Depth
2.75" (69.8 mm)
Height
0.276" (7 mm)
Weight
2.12 oz (60 g)
Packaging data
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating vibration
20 G
Non-operating vibration
20 G
Operating shock
1500 G
Non-operating shock
1500 G
Other features
Product color
Metallic, Red
Internal
Yes
Country Distributor
Deutschland 1 distributor(s)