Huawei Ascend W1, 4", 0.5 GB, 4 GB, 5 MP, Windows Phone 8, Blue
Huawei Ascend W1. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm, Processor model: S4. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 8. Battery capacity: 1950 mAh. Product color: Blue. Weight: 4.59 oz (130 g)