location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Y
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 Pro (2017)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51091UMC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443193035
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5" 1280 x 720 pixels
  • - Qualcomm MSM 8917 1.4 GHz
  • - 2 GB 16 GB MicroSD (TransFlash), MicroSDHC, MicroSDXC 128 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.1
  • - Single camera 13 MP
  • - 3020 mAh
  • - Android 7.0
Long product name Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black :
The short editorial description of Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black

Y 6 Pro (2017) - 5" 1280x720px IPS, Qualcomm TM MSM8917 Quad-Core 4x1.4GHz, 2G/3G/4G, Android 7.0, 2GB RAM, 16GB ROM, microSD, 13/5MP, Fingerprint, 3020mAh, 802.11 b/g/n, Bluetooth 4.1
More>>>
Short summary description Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black:
This short summary of the Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Y 6 Pro (2017), 5", 2 GB, 16 GB, 13 MP, Android 7.0, Black

Long summary description Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black:
This is an auto-generated long summary of Huawei Y 6 Pro (2017) 5" Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black based on the first three specs of the first five spec groups.

Huawei Y 6 Pro (2017). Display diagonal: 5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm, Processor model: MSM 8917. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 3020 mAh. Product color: Black. Weight: 5.11 oz (145 g)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:55:46
Uk has collected 13 expert reviews for Huawei Y 6 Pro (2017) 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 2 GB 16 GB 3020 mAh Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
notebookcheck.net
Updated:
2020-01-01 16:55:46
Small. Fancy. Cheap. Huawei's Y6 Pro (2017) is the manufacturer's latest Y-series model. We liked the entry-level smartphone's fancy metal case, its very decent hardware, and its compact size. Unfortunately, we also found one particular issue with lots an...
Good Dual SIM or SD card, compact and high-quality, well-made, long battery life, accurate GPS module, low surface temperature (rear)...
Bad performance, poorly performing SoC, display worse than on the Huawei Y6 2017, slow memory, speaker...
81%
hw4all.com
Updated:
2020-01-01 16:55:46
Huawei, as usual, in its repertoire: “re-released” existing model, calling in a different way and introduced the machine in the international market. Huawei Enjoy 5, Honor Holly 2 Plus, Honor 5X Play, Honor 4C Pro – this is one and the same smartphone. On...
0%