HTC logo

HTC Sensation XL 4.7" Single SIM 3G 0.75 GB 16 GB 1600 mAh Silver, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16411
Info modified on:
07 Mar 2024, 15:34:52
Long product name HTC Sensation XL 4.7" Single SIM 3G 0.75 GB 16 GB 1600 mAh Silver, White:

4.7'', 480 x 800, 1.5GHz, 16GB, 8MP, 3G, Bluetooth 3.0, IEEE 802.11 b/g/n, DLNA, USB 2.0, Android, Beats Audio

Short summary description HTC Sensation XL 4.7" Single SIM 3G 0.75 GB 16 GB 1600 mAh Silver, White:

HTC Sensation XL, 4.7", 480 x 800 pixels, 0.75 GB, 16 GB, 8 MP, Silver, White

Long summary description HTC Sensation XL 4.7" Single SIM 3G 0.75 GB 16 GB 1600 mAh Silver, White:

HTC Sensation XL. Display diagonal: 4.7", Display resolution: 480 x 800 pixels. Processor frequency: 1.5 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1600 mAh. Product color: Silver, White. Weight: 5.73 oz (162.5 g)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.