HTC logo

HTC Sensation XL 4.7" Single SIM 3G Micro-USB B 0.75 GB 16 GB 1600 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17440
Info modified on:
24 Nov 2020, 18:22:02
Long product name HTC Sensation XL 4.7" Single SIM 3G Micro-USB B 0.75 GB 16 GB 1600 mAh White:

Sensation XL, 1.5 GHz, 4.7", RAM: 768 MB, 16GB, Bluetooth 3.0, Wi-Fi, DLNA, 8/1.3MP, GPS, 1600 mAh, GSM/GPRS/EDGE/HSPA/WCDMA, Android, White

Short summary description HTC Sensation XL 4.7" Single SIM 3G Micro-USB B 0.75 GB 16 GB 1600 mAh White:

HTC Sensation XL, 4.7", 480 x 800 pixels, 0.75 GB, 16 GB, 8 MP, White

Long summary description HTC Sensation XL 4.7" Single SIM 3G Micro-USB B 0.75 GB 16 GB 1600 mAh White:

HTC Sensation XL. Display diagonal: 4.7", Display resolution: 480 x 800 pixels. Processor frequency: 1.5 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1600 mAh. Product color: White. Weight: 4.2 oz (119 g)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.