location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hero White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HHM086-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2021 12:12:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.2" 320 x 480 pixels Touchscreen
  • - 0.512 GB
  • - 0.528 GHz
  • - GPS (satellite) Android
  • - Bluetooth
  • - Built-in camera 5 MP
  • - Auto focus Phone function
  • - Lithium-Ion (Li-Ion) 1350 mAh
  • - White
Long product name HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g) :
The short editorial description of HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g)

HTC Hero White, 3.2" TFT-LCD, Qualcomm 528MHz, 5MP, Android
More>>>
Short summary description HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g):
This short summary of the HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g) data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Hero White, 3.2", 320 x 480 pixels, TFT, Trackball with Enter button, 0.512 GB, 512 MB

Long summary description HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g):
This is an auto-generated long summary of HTC Hero White handheld mobile computer 3.2" 320 x 480 pixels Touchscreen 4.76 oz (135 g) based on the first three specs of the first five spec groups.

HTC Hero White. Display diagonal: 3.2", Display resolution: 320 x 480 pixels. Internal memory: 0.512 GB. Processor frequency: 0.528 GHz. Operating system installed: Android