location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC MTeoR 2.2" 1190 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MTeoR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HBV022-00
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HTC MTeoR 2.2" 1190 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2" 240 x 320 pixels
  • - 0.3 GHz
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1190 mAh
Long product name HTC MTeoR 2.2" 1190 mAh Black :
The short editorial description of HTC MTeoR 2.2" 1190 mAh Black

MTeoR Smartphone
More>>>
Short summary description HTC MTeoR 2.2" 1190 mAh Black:
This short summary of the HTC MTeoR 2.2" 1190 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC MTeoR, 2.2", 240 x 320 pixels, 0.3 GHz, Black

Long summary description HTC MTeoR 2.2" 1190 mAh Black:
This is an auto-generated long summary of HTC MTeoR 2.2" 1190 mAh Black based on the first three specs of the first five spec groups.

HTC MTeoR. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Processor frequency: 0.3 GHz. Rear camera type: Single camera. Battery capacity: 1190 mAh. Product color: Black. Weight: 4.23 oz (120 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 08:27:30
Uk has collected 20 expert reviews for HTC MTeoR 5.59 cm (2.2") 1190 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
3g.co.uk
Updated:
2013-11-09 08:27:29
Windows Mobile Smartphone Goes 3G If you read our review of the HTC TyTN you’ll remember we said that HTC has been quietly producing Windows Mobile Smartphones and Pocket PCs for others for a considerable while, and had its own brand too – Qte...
85%
techradar.com
Updated:
2013-11-09 08:27:29
It's 3G, Decent processing power...
Good Its 3G, Decent processing power...
Bad Touchpad a bit cramped...
Bottom line After producing hardware for other handheld manufacturers, HTC has started selling its own-brand products. The HTC MTeoR (£299 inc. VAT) is a smartphone, and runs Windows Mobile 5.0. Setting it apart from rivals, its the first Windows Mobile phone to...
80%
macworld.co.uk
Updated:
2013-11-09 08:27:29
This is easily one of the most stylish smartphones on the market. It sports appealing, subtly curved lines and a satisfyingly chunky, but not weighty, look and feel that’s perfect for placing casually on the desk while you’re pitching your mas...
Good Stylish design, clear display, fast and simple navigation, good contacts and calendar management, 3G support, music player, push messaging...
Bad No QWERTY keyboard, no Office tools, document preview only, average camera, expensive for what it does, iSync extras not officially available yet...
Bottom line HTC has a problem pitching MTeoR as a smartphone, because even though it looks good, it’s not all that smart. The lack of a QWERTY keyboard immediately turns browsing and emailing into a torturous exercise. It’s best to consider this phone as...
40%
pcadvisor.co.uk
Updated:
2013-11-09 08:27:29
Palm is a household name. HTC certainly isnt – youve probably never heard of the company. So this smartphone face-off ought to be a walkover, right? Not so fast. Visit Mobile Advisor for the latest mobile-phone handset reviews and the best tariff...
Bottom line Of these two devices, the Palm got our vote, although we were more than happy with the old Treo 650 and its PalmOS. We were disappointed by the MTeoR. Its navigation is first-class and Windows Mobile 5.0 implementation is sound, but it just didnt see...
80%
itreviews.com
Updated:
2013-11-09 08:27:29
Windows Mobile Smartphone: You might not have heard of HTC before but it is the company behind most of the Windows Mobile Pocket PCs and Smartphones you will have seen from various network operators in the UK. In...
0%
pocket-lint.com
Updated:
2013-11-09 08:27:29
As a lightweight business phone for those not fussed about a keyboard this makes perfect sense...
Good 3G, screen, slim shape, runs Windows Mobile 5...
Bad Cant rotate screen to get best advantage out of it, lacks keyboard...
Bottom line As a lightweight business phone for those not fussed about a keyboard this makes perfect sense...
80%
stuff.tv
Updated:
2014-03-20 04:38:42
Wading into the smartphone ring clad in a slathering of macho black and slate grey, the MTeoR is a joy to behold. HTC have aimed it at the kind of people who want a Windows environment with zippy access to email but without having to put up with the em...
Good 3G. Ergonomic joystick. Easy Windows synchronisation.
Bad Sluggish interface. Poor camera. No video calling.
Bottom line We can’t knock the features it has, but if you’re in the market for this kind of device there are other handsets worth looking at first...
60%
stuff.tv
Updated:
2013-11-09 08:27:29
Wading into the smartphone ring clad in a slathering of macho black and slate grey, the MTeoR is a joy to behold. HTC have aimed it at the kind of people who want a Windows environment with zippy access to email but without having to put up with the em...
Good 3G. Ergonomic joystick. Easy Windows synchronisation.
Bad Sluggish interface. Poor camera. No video calling.
Bottom line We can’t knock the features it has, but if you’re in the market for this kind of device there are other handsets worth looking at first...
60%
Livedigitally.com
Updated:
2013-11-09 08:27:29
Due to my job, my blog, and well, me, I have a tendency to play with a lot of different gadgets, especially new cell phones. The term ’smartphone’ gets tossed around a lot, basically covering any phone that does more than just flip open and di...
0%
theunwired.net
Updated:
2013-11-09 08:27:29
Ok, now its released and available, HTCs first UMTS Windows Mobile Smartphone - the HTC MTeoR aka HTC Breeze - but whats all the hype about and how does it compete with other UMTS mobile phones? Well, with the HTC MTeoR, HTC tries to give 3G Windows...
0%
msmobiles.com
Updated:
2013-11-09 08:27:30
Review: Hands on with the HTC MTeoRJuly 08, 2006 [MS Smartphone]We are happy that we can offer you an deeper look at the HTC MTeoR - side by side with some other newer but also nearly historic Windows Mobile devices! Enjoy the trip from the very first...
0%
trustedreviews.com
Updated:
2013-11-09 08:27:30
The MTeoR is the latest in a long line of Windows Mobile Smartphones, (as opposed to PDA phones) , but it is the first to support 3G. As well as UMTS, it also offers quad band and EDGE support. It appears courtesy of manufacturer HTC. In June, HTC announ...
Bottom line As a 3G Windows Mobile Smartphone the MTeoR is not all it could be as it can't cope with video calls. The MTeoR's rear camera is also disappointing. However, the general hardware design and the addition of the ClearVue document viewers are both plus point...
70%