location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HSM Check ‘HSM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Securio P40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1884111N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026631032018
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘HSM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HSM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White Particle-cut shredding Working width: 13" (33 cm)
  • - Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 10 sheets
  • - Basket volume: 145 L 59 dB
  • - Power consumption (typical): 2100 W
Long product name HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White :
The short editorial description of HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White

Securio P40 1 x 5 mm OMDD + Metal Detection, 145 l, 59 dB
More>>>
Short summary description HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White:
This short summary of the HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

HSM Securio P40, Particle-cut shredding, 13" (33 cm), 1 x 5 mm, 145 L, 59 dB, 6600 mm/min

Long summary description HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White:
This is an auto-generated long summary of HSM Securio P40 paper shredder Particle-cut shredding 59 dB 13" (33 cm) Black, White based on the first three specs of the first five spec groups.

HSM Securio P40. Shredding type: Particle-cut shredding, Working width: 13" (33 cm), Shredding size: 1 x 5 mm. Power consumption (typical): 2100 W. Power requirements: 230V, 50Hz, Dimensions (WxDxH): 22.8 x 21.7 x 36.9" (580 x 550 x 936 mm). Weight: 172 lbs (78 kg)