location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Q2040A backup storage media Blank data tape 160 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q2040A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2040A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382574282
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:44
The date of the most recent change of the data-sheet in Icecat's system
brochure (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Q2040A backup storage media Blank data tape 160 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blank data tape
  • - Native capacity: 160 GB
  • - Black
Guarantee: standard statement: 1 Year
Long product name HPE Q2040A backup storage media Blank data tape 160 GB :
The short editorial description of HPE Q2040A backup storage media Blank data tape 160 GB

HP RDX 160GB Removable Disk Cartridge
More>>>
Short summary description HPE Q2040A backup storage media Blank data tape 160 GB:
This short summary of the HPE Q2040A backup storage media Blank data tape 160 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Q2040A, Blank data tape, 160 GB, 320 GB, ext2, ext3, FAT32, NTFS, Black, 7.99"

Long summary description HPE Q2040A backup storage media Blank data tape 160 GB:
This is an auto-generated long summary of HPE Q2040A backup storage media Blank data tape 160 GB based on the first three specs of the first five spec groups.

HPE Q2040A. Product type: Blank data tape, Native capacity: 160 GB, Compressed capacity: 320 GB. Size (imperial): 7.99", Weight: 12 oz (340 g). Dimensions (WxDxH): 0.799 x 0.532 x 0.335" (20.3 x 13.5 x 8.51 mm), Operating temperature (T-T): 41 - 113 °F, Mean time between failures (MTBF): 500000 h

Country Distributor
United Kingdom 1 distributor(s)