location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JH696A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017150574 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 275.6" (7 m)
  • - SFP+
  • - SFP+
  • - 10 Gbit/s
Long product name HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+ :
The short editorial description of HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+

X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable
More>>>
Short summary description HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+:
This short summary of the HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+ data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable, 275.6" (7 m), SFP+, SFP+

Long summary description HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+:
This is an auto-generated long summary of HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable InfiniBand/fibre optic cable 275.6" (7 m) SFP+ based on the first three specs of the first five spec groups.

HPE X240 10G SFP+ to SFP+ 7m Direct Attach Copper Campus-Cable. Cable length: 275.6" (7 m), Connector 1: SFP+, Connector 2: SFP+

Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)