HPE logo

HPE MSR3012 wired router Gigabit Ethernet

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68667
Info modified on:
14 Jun 2023, 09:07:50
Guarantee:
1 year, advance replacement, next business day, phone support
Long product name HPE MSR3012 wired router Gigabit Ethernet:

HP MSR3012 AC Router

Short summary description HPE MSR3012 wired router Gigabit Ethernet:

HPE MSR3012, Ethernet WAN, Gigabit Ethernet

Long summary description HPE MSR3012 wired router Gigabit Ethernet:

HPE MSR3012. Networking standards: IEEE 802.3, IEEE 802.3ae, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). MAC address table: 200000 entries. Processor architecture: RISC, Processor frequency: 1000 MHz, Flash memory: 256 MB. Rack capacity: 1U. Power supply: 100 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.