location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75ohm 8E1 BNC 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD927A show
Show alternative article codes used in the online market place
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2019 15:46:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E1 118.1" (3 m)
  • - BNC
  • - BNC
  • - 75 Ω
Long product name HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m) :
The short editorial description of HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m)

HP CAB-75ohm 8E1-3m-BNC-IMA
More>>>
Short summary description HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m):
This short summary of the HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 75ohm 8E1 BNC 3m, 118.1" (3 m), E1, BNC, BNC

Long summary description HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m):
This is an auto-generated long summary of HPE 75ohm 8E1 BNC 3m coaxial cable E1 118.1" (3 m) based on the first three specs of the first five spec groups.

HPE 75ohm 8E1 BNC 3m. Cable length: 118.1" (3 m), Connector 1: BNC, Connector 2: BNC. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)