location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X120 network transceiver module 1000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JD119B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631249611 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE X120 network transceiver module 1000 Mbit/s SFP :
The short editorial description of HPE X120 network transceiver module 1000 Mbit/s SFP

HP X120 1G SFP LC LX Transceiver
More>>>
Short summary description HPE X120 network transceiver module 1000 Mbit/s SFP:
This short summary of the HPE X120 network transceiver module 1000 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X120, 1000 Mbit/s, SFP, LC, LX, IEEE 802.3z, HP 6600, 8800, MSR20, MSR20-1x, MSR30, 10500, 12500, 1900, 1905, 1910, 3100 EI, 3600 EI, 3600 SI,...

Long summary description HPE X120 network transceiver module 1000 Mbit/s SFP:
This is an auto-generated long summary of HPE X120 network transceiver module 1000 Mbit/s SFP based on the first three specs of the first five spec groups.

HPE X120. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Compatible products: HP 6600, 8800, MSR20, MSR20-1x, MSR30, 10500, 12500, 1900, 1905, 1910, 3100 EI, 3600 EI, 3600 SI,.... Width: 2.17" (55 mm), Depth: 0.591" (15 mm), Height: 0.472" (12 mm)

Brand Image Article code product Stock Price from
Lanview

Lanview 1000BASE-SX SFP network transceiver module 1000 Mbit/s
(show image)
MO-SFP2196H 1000BASE-SX SFP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)