HPE logo

HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Gray

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55813
Info modified on:
12 Jul 2023, 20:16:32
Guarantee:
Lifetime, advance replacement, next business day
Long product name HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Gray:

HP 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Switch

Short summary description HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Gray:

HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 4U

Long summary description HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2 Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 4U Gray:

HPE 5406R-44G-PoE+/2SFP+ (No PSU) v2 zl2. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44. Full duplex. MAC address table: 64000 entries, Switching capacity: 960 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 4U

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.