location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE V-M200 1000 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V-M200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9468A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962743126 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE V-M200 1000 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u
  • - 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, HTTPS, MD5, PEAP, SSL/TLS, WDS, WPA, WPA-AES, WPA2
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 3
Guarantee: Lifetime, advance replacement, next business day
Long product name HPE V-M200 1000 Mbit/s Power over Ethernet (PoE) :
The short editorial description of HPE V-M200 1000 Mbit/s Power over Ethernet (PoE)

HP M200 802.11n Access Point (WW)
More>>>
Short summary description HPE V-M200 1000 Mbit/s Power over Ethernet (PoE):
This short summary of the HPE V-M200 1000 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE V-M200, 1000 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p,..., 10/100/1000Base-T(X), 13 channels

Long summary description HPE V-M200 1000 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of HPE V-M200 1000 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

HPE V-M200. Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Frequency band: 2.4, 5 GHz. Security algorithms: 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, HTTPS, MD5, PEAP, SSL/TLS, WDS, WPA, WPA-AES, WPA2. Data link protocols: LLDP. Interface: RJ-45. Input current: 0.7 A, Power consumption (typical): 8.4 W, Power requirements: 100 - 240V, 50/60Hz

Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 18:29:13
Uk has collected 2 expert reviews for HPE V-M200 1000 Mbit/s Power over Ethernet (PoE) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2013-06-12 18:29:13
Tweet Submit Now this is a router. Or, specifically, a wireless access point. You can tell because it's boxy, white and makes no pretensions about wanting to live in the lounge room. The three physical aerials are also a dead giveaway. It can also be...
Good Everything from 802.11a to 5GHz n, Great 5GHz performance, Excellent UI and management tools, Power over Ethernet capable...
Bad Topend consumer routers outperform it in 2.4GHz, Not simultaneous dual band...
Bottom line If you need to spread your wireless signal as well as have extra administrative powers, HP's V-M200 should absolutely have a look-in.
80%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)