location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE M200 802.11n Access Point (WW)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M200 802.11n Access Point (WW)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9468A#ABB show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 12:25:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime, advance replacement, next business day
Long product name HPE M200 802.11n Access Point (WW) :
The short editorial description of HPE M200 802.11n Access Point (WW)

HP M200 802.11n Access Point (WW)
More>>>
Short summary description HPE M200 802.11n Access Point (WW):
This short summary of the HPE M200 802.11n Access Point (WW) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE M200 802.11n Access Point (WW)

Long summary description HPE M200 802.11n Access Point (WW):
This is an auto-generated long summary of HPE M200 802.11n Access Point (WW) based on the first three specs of the first five spec groups.

HPE M200 802.11n Access Point (WW)

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:44:55
Uk has collected 2 expert reviews for HPE M200 802.11n Access Point (WW) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2020-01-01 16:44:55
Tweet Submit Now this is a router. Or, specifically, a wireless access point. You can tell because it's boxy, white and makes no pretensions about wanting to live in the lounge room. The three physical aerials are also a dead giveaway. It can also be...
Good Everything from 802.11a to 5GHz n, Great 5GHz performance, Excellent UI and management tools, Power over Ethernet capable...
Bad Topend consumer routers outperform it in 2.4GHz, Not simultaneous dual band...
Bottom line If you need to spread your wireless signal as well as have extra administrative powers, HP's V-M200 should absolutely have a look-in.
80%
Brand Image Article code product Stock Price from
HPE

HPE Dual Band 802.11n Wireless USB Adapter WLAN 54 Mbit/s
(show image)
JD039A Dual Band 802.11n Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)