HPE logo

HPE J9170A network antenna Directional antenna N-type 13.5 dBi

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44906
Info modified on:
26 Feb 2019, 16:02:08
Guarantee:
Lifetime
Long product name HPE J9170A network antenna Directional antenna N-type 13.5 dBi:

Dual-Band, 10.9 dBi 2.4 Ghz, 13.7 dBi, 5 Ghz, 1.1 kg

Short summary description HPE J9170A network antenna Directional antenna N-type 13.5 dBi:

HPE J9170A, 13.5 dBi, 2.4/5 GHz, 10.9 dBi, 13.5 dBi, 50 Ω, Directional antenna

Long summary description HPE J9170A network antenna Directional antenna N-type 13.5 dBi:

HPE J9170A. Antenna gain level (max): 13.5 dBi, Frequency band: 2.4/5 GHz, Antenna gain (2.4 GHz): 10.9 dBi. Antenna type: Directional antenna, Antenna connector type: N-type, Connector gender: Male. Width: 16.2" (411.5 mm), Depth: 1.4" (35.6 mm), Height: 14.7" (373.4 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.