HPE logo

HPE X122 1G SFP LC BX-D Transceiver network transceiver module Fiber optic 1000 Mbit/s 1490 nm

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69476
Info modified on:
21 Jun 2024, 12:00:07
Guarantee:
Lifetime
Long product name HPE X122 1G SFP LC BX-D Transceiver network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

HP ProCurve 1000-BX-D SFP-LC Mini-GBIC

Short summary description HPE X122 1G SFP LC BX-D Transceiver network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

HPE X122 1G SFP LC BX-D Transceiver, Fiber optic, 1000 Mbit/s, SFP, LC, BX, 393700.8" (10000 m)

Long summary description HPE X122 1G SFP LC BX-D Transceiver network transceiver module Fiber optic 1000 Mbit/s 1490 nm:

HPE X122 1G SFP LC BX-D Transceiver. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Certification: WEEE. Width: 2.19" (55.6 mm), Depth: 0.54" (13.7 mm), Height: 0.46" (11.7 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.