HPE logo

HPE X112 100M SFP LC BX-D Transceiver network transceiver module Fiber optic 100 Mbit/s 1550 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53890
Info modified on:
21 Jun 2024, 12:00:07
Guarantee:
Lifetime
Long product name HPE X112 100M SFP LC BX-D Transceiver network transceiver module Fiber optic 100 Mbit/s 1550 nm:

HP ProCurve 100-BX-D SFP-LC Transceiver

Short summary description HPE X112 100M SFP LC BX-D Transceiver network transceiver module Fiber optic 100 Mbit/s 1550 nm:

HPE X112 100M SFP LC BX-D Transceiver, Fiber optic, 100 Mbit/s, SFP, LC, BX, 393700.8" (10000 m)

Long summary description HPE X112 100M SFP LC BX-D Transceiver network transceiver module Fiber optic 100 Mbit/s 1550 nm:

HPE X112 100M SFP LC BX-D Transceiver. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Certification: WEEE. Width: 2.7" (68.6 mm), Depth: 0.55" (14 mm), Height: 0.48" (12.2 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.