HPE logo

HPE ProCurve E4202-72 vl Switch Managed Fast Ethernet (10/100) White

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51399
Info modified on:
23 Jul 2024, 12:23:30
Guarantee:
Lifetime, advance replacement, next business day
Long product name HPE ProCurve E4202-72 vl Switch Managed Fast Ethernet (10/100) White:

ProCurve 4202vl-72 Switch 72-Ports

Short summary description HPE ProCurve E4202-72 vl Switch Managed Fast Ethernet (10/100) White:

HPE ProCurve E4202-72 vl Switch, Managed, Fast Ethernet (10/100)

Long summary description HPE ProCurve E4202-72 vl Switch Managed Fast Ethernet (10/100) White:

HPE ProCurve E4202-72 vl Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 72, Console port: RS-232. Switching capacity: 38.4 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3x

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.