HPE logo

HPE 2-port ISDN BRI S/T network management device Ethernet LAN

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28499
Info modified on:
04 Apr 2019, 05:39:27
Long product name HPE 2-port ISDN BRI S/T network management device Ethernet LAN:

HP ProCurve Secure Router dl 2xISDN BRI S/T Module

Short summary description HPE 2-port ISDN BRI S/T network management device Ethernet LAN:

HPE 2-port ISDN BRI S/T, Wired, 0 - 50 °C, 0 - 95%, 3.2 x 4.44 x 1.29" (81.3 x 112.7 x 32.8 mm), 3.53 oz (100 g)

Long summary description HPE 2-port ISDN BRI S/T network management device Ethernet LAN:

HPE 2-port ISDN BRI S/T. Connectivity technology: Wired. Dimensions (WxDxH): 3.2 x 4.44 x 1.29" (81.3 x 112.7 x 32.8 mm), Weight: 3.53 oz (100 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.