HPE logo

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack Blank data tape 0.496" (1.26 cm)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79670
Info modified on:
26 Feb 2024, 19:44:53
Guarantee:
Limited Lifetime
Long product name HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack Blank data tape 0.496" (1.26 cm):

HP LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack

Short summary description HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack Blank data tape 0.496" (1.26 cm):

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack, Blank data tape, LTO, 1.6 TB, 1000000 pass(es), 2:1, Green

Long summary description HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack Blank data tape 0.496" (1.26 cm):

HPE LTO-4 Ultrium 1.6TB Eco Case Data Cartridges 20 Pack. Product type: Blank data tape, Media type: LTO, Compressed capacity: 1.6 TB. Tape size: 0.496" (1.26 cm), Tape length: 32283.5" (820 m), Tape thickness: 6.6 µm. Dimensions (WxDxH): 11.8 x 15.7 x 6.3" (300 x 400 x 160 mm), Read speed: 240 MB/s, Tape width: 0.496" (1.26 cm). Archival storage life: 30 year(s), Coercivity: 2600 - 2750 Oe

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.