location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P4500 G2 5.4TB SAS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AX700A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2018 16:04:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small & Medium Business
  • - Rack (2U)
  • - HDD Storage drives installed 5.4 TB
  • - Hot-swap drive bays
Long product name HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U) :
The short editorial description of HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U)

HP StorageWorks P4500 G2 14.4TB SAS Virtualization SAN Solution
More>>>
Short summary description HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U):
This short summary of the HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks P4500 G2 5.4TB SAS, 5.4 TB, HDD, Serial Attached SCSI (SAS), 89.9 lbs (40.8 kg), Rack (2U)

Long summary description HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U):
This is an auto-generated long summary of HPE StorageWorks P4500 G2 5.4TB SAS disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks P4500 G2 5.4TB SAS. Total installed storage capacity: 5.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD. Width: 17.6" (448 mm), Depth: 28.2" (717.1 mm), Height: 6.9" (175.2 mm), Weight: 89.9 lbs (40.8 kg)

Brand Image Article code product Stock Price from
HP P4500 G2 120TB MDL SAS Scalable Capacity SAN Solution disk array HP P4500 G2 120TB MDL SAS Scalable Capacity SAN Solution disk array
(show image)
BQ890A P4500 G2 120TB MDL SAS Scalable Capacity SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HP P4500 G2 28.8TB SAS Multi-site SAN Solution disk array HP P4500 G2 28.8TB SAS Multi-site SAN Solution disk array
(show image)
BQ889A P4500 G2 28.8TB SAS Multi-site SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HP P4500 G2 14.4TB SAS Virtualization SAN Solution disk array HP P4500 G2 14.4TB SAS Virtualization SAN Solution disk array
(show image)
BQ888A P4500 G2 14.4TB SAS Virtualization SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HP P4500 G2 60TB MDL SAS Scalable Capacity SAN Solution disk array HP P4500 G2 60TB MDL SAS Scalable Capacity SAN Solution disk array
(show image)
BK717A P4500 G2 60TB MDL SAS Scalable Capacity SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HP P4500 G2 24TB MDL SAS Storage System disk array HP P4500 G2 24TB MDL SAS Storage System disk array
(show image)
AX704A P4500 G2 24TB MDL SAS Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HP P4500 G2 7.2TB SAS Storage System disk array HP P4500 G2 7.2TB SAS Storage System disk array
(show image)
AX701A P4500 G2 7.2TB SAS Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4500 G2 24TB MDL SAS Storage System disk array
(show image)
AX704A P4500 G2 24TB MDL SAS Storage System 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4500 G2 120TB MDL SAS Scalable Capacity SAN Solution disk array
(show image)
BQ890A P4500 G2 120TB MDL SAS Scalable Capacity SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks P4500 G2 14.4TB SAS disk array
(show image)
BQ888A P4500 G2 14.4TB SAS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P4500 G2 28.8TB SAS Multi-site SAN Solution disk array
(show image)
BQ889A P4500 G2 28.8TB SAS Multi-site SAN Solution 0.00
(excl. VAT)
0 (incl. VAT)