location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM422A show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service & support options: To fully capitalizing on your HP ProLiant servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions, provides a range of support services designed to meet the varying needs of your business. Whether an SMB, or large global corporation, HP has a ProLiant server support offer to help you speedily deploy and maximize system uptime; Recommended Service - simplify ProLiant solution implementation, maintenance, and management: Support: 3-Year 4-Hour response 24x7 Same Business Day Coverage only; Deployment Service: Installation and Start up only; Enhanced Service - optimize service level to increase IT performance and availability: Support: 3-Year Support Plus 24 only. Refer to the information on "Installation & Start-Up" for service on ProLiant server and Microsoft or Linux O/S per the Customer Description and/or Data Sheet; to be delivered on a scheduled basis 8am-5pm, M-F, excluding HP holidays.3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server :
The short editorial description of HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server

HP ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack Server
More>>>
Short summary description HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server:
This short summary of the HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack Server

Long summary description HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server:
This is an auto-generated long summary of HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server based on the first three specs of the first five spec groups.

HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack Server

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:15:52
Uk has collected 1 expert review for HPE ProLiant DL785 G5 8384 2.7GHz Quad Core 4P Rack server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2011-09-26 17:15:52
New forces and demands are driving the eight-socket server market with virtualisation now high on the agenda. There’s currently little competition but HP’s new DL785 G5 will certainly shake things up as it offers the highest levels of internal expansio...
83%