HPE logo

HPE AF538A power distribution unit (PDU) 6 AC outlet(s) 1U

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73581
Info modified on:
21 Jun 2024, 15:10:59
Guarantee:
Service & support options: HP Care Pack Services include HP branded hardware options qualified for the server, purchased at the same time or afterwards, internal to the enclosure, as well as 22" and smaller external monitors and rack mounted UPS and PDU options. HP Power Distribution Units will be covered at the same service level as the server for a maximum of up to 3 years from original PDU purchase.
Standard three year with first year including parts and labor. HP PDUs are backed by a standard three year limited 3 year parts, 1 year Labor, 1 year onsite. Additional Care Packs are available for installation.
Long product name HPE AF538A power distribution unit (PDU) 6 AC outlet(s) 1U:

HP 22kVA 32A 400V Three Phase 12 OTL INTL Core Intelligent Power Distribution Unit

Short summary description HPE AF538A power distribution unit (PDU) 6 AC outlet(s) 1U:

HPE AF538A, Basic, 1U, 6 AC outlet(s), C19 coupler, C19 coupler, 380-415 V

Long summary description HPE AF538A power distribution unit (PDU) 6 AC outlet(s) 1U:

HPE AF538A. PDU types: Basic, Rack capacity: 1U. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Power plug: C19 coupler. Nominal input voltage: 380-415 V, Maximum current: 32 A, Nominal output voltage: 380-415 V. Dimensions (WxDxH): 0.846 x 0.482 x 0.591" (21.5 x 12.2 x 15 mm), Weight: 22.3 lbs (10.1 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.