HPE logo

HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge

Data-sheet quality:
created/standardized by Icecat
Product views:
47500
Info modified on:
31 May 2022, 00:50:28
Guarantee:
standard statement: 1-year1-year onsite next day service
Long product name HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HP StorageWorks MSL6000 Tape Libraries provide centralized backup in a single automated device utilizing HP StorageWorks Ultrium 960, SDLT 600 and Ultrium 460 tape drives.

Short summary description HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library Storage auto loader & library Tape Cartridge:

HPE StorageWorks MSL6030 2 Ultrium 460 Drive Fibre Channel Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.