HPE logo

HPE ProLiant DL380 Gen10 server 0 GB Rack (2U) Intel® Xeon® 4112 2.6 GHz 16 GB DDR4-SDRAM 500 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24799
Info modified on:
23 Jul 2024, 10:57:45
Long product name HPE ProLiant DL380 Gen10 server 0 GB Rack (2U) Intel® Xeon® 4112 2.6 GHz 16 GB DDR4-SDRAM 500 W:

Intel Xeon Silver 4112 (8.25M Cache 2.6GHz), 16GB DDR4, 8LFF HDD, Smart Array P408i-a, 500W PS

Short summary description HPE ProLiant DL380 Gen10 server 0 GB Rack (2U) Intel® Xeon® 4112 2.6 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant DL380 Gen10, 2.6 GHz, 4112, 16 GB, DDR4-SDRAM, 0 GB, Rack (2U)

Long summary description HPE ProLiant DL380 Gen10 server 0 GB Rack (2U) Intel® Xeon® 4112 2.6 GHz 16 GB DDR4-SDRAM 500 W:

HPE ProLiant DL380 Gen10. Processor family: Intel® Xeon®, Processor frequency: 2.6 GHz, Processor model: 4112. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W. Chassis type: Rack (2U)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.