HPE logo

HPE ProLiant DL160 Gen9 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 550 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30519
Info modified on:
14 Mar 2024, 19:19:03
Guarantee:
Serverincludes 3-Year Parts, 1-Year Labor, 1-Year Onsite support with next business day response.
Long product name HPE ProLiant DL160 Gen9 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 550 W:

HP ProLiant DL160 Gen9 E5-2603v3 1.6GHz 6-core 1P 8GB-R B140i 4LFF 550W PS Entry Server

Short summary description HPE ProLiant DL160 Gen9 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 550 W:

HPE ProLiant DL160 Gen9, 1.6 GHz, E5-2603V3, 8 GB, DDR4-SDRAM, 0 GB, Rack (1U)

Long summary description HPE ProLiant DL160 Gen9 server 0 GB Rack (1U) Intel Xeon E5 v3 E5-2603V3 1.6 GHz 8 GB DDR4-SDRAM 550 W:

HPE ProLiant DL160 Gen9. Processor family: Intel Xeon E5 v3, Processor frequency: 1.6 GHz, Processor model: E5-2603V3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 0 GB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN. Power supply: 550 W. Chassis type: Rack (1U)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.