Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee:
Three-year limited warranty, parts exchange Next Business day delivery.
Long product name HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver
:
MSA 2050 SAN Dual Controller SFF Storage + MSA 10.8TB SAS 6-pack HDD Bundle (R0P86A)
The short editorial description of HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver
MSA 2050 SAN Dual Controller SFF Storage + MSA 10.8TB SAS 6-pack HDD Bundle (R0P86A)
More>>>
Short summary description HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver:
This short summary of the HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.
HPE MSA 2050 SAN + R0P86A, Serial Attached SCSI (SAS), 2.5", 57.3 lbs (26 kg), Rack (2U), Black, Silver
Long summary description HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver:
This is an auto-generated long summary of HPE MSA 2050 SAN + R0P86A disk array Rack (2U) Black, Silver based on the first three specs of the first five spec groups.
HPE MSA 2050 SAN + R0P86A. Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 17.6" (447 mm), Depth: 19.5" (495 mm), Height: 3.5" (89 mm), Weight: 57.3 lbs (26 kg). Product color: Black, Silver