HPE logo

HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39598
Info modified on:
23 Jul 2024, 21:12:44
Long product name HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

2x Intel Xeon E5-2650 (2.0GHz, 20MB), 16GB PC3-10600R, SATA DVD-RW, Smart Array P420i/2GB FBWC, 2x 750W PS

Short summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant ML350p Gen8, 2 GHz, E5-2650, 16 GB, DDR3-SDRAM, 750 W, Tower (5U)

Long summary description HPE ProLiant ML350p Gen8 server Tower (5U) Intel® Xeon® E5 Family E5-2650 2 GHz 16 GB DDR3-SDRAM 750 W:

HPE ProLiant ML350p Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2 GHz, Processor model: E5-2650. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.