HPE logo

HPE SmartArray P721m RAID controller PCI 3.0

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47492
Info modified on:
12 Jan 2019, 02:20:26
Guarantee:
The for this device is 3 years parts only. Pre-Failure Drives attached to the Smart Array Controller and monitored under Insight Manager are supported by a Pre-Failure (replacement)
Long product name HPE SmartArray P721m RAID controller PCI 3.0:

HP Smart Array P721m/2GB FBWC 6Gb 4-ports Ext Mezzanine SAS Controller

Short summary description HPE SmartArray P721m RAID controller PCI 3.0:

HPE SmartArray P721m, SAS, Serial ATA, PCI, 0, 1, 5, 6, 10, 50, 60, 2048 MB, DDR3, 15.9 oz (450 g)

Long summary description HPE SmartArray P721m RAID controller PCI 3.0:

HPE SmartArray P721m. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI. RAID levels: 0, 1, 5, 6, 10, 50, 60, Internal memory: 2048 MB, Internal memory type: DDR3. Weight: 15.9 oz (450 g)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.