HPE logo

HPE 643755-B21-RFB processor 2.13 GHz 24 MB L3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7309
Info modified on:
14 Mar 2024, 18:08:23
Long product name HPE 643755-B21-RFB processor 2.13 GHz 24 MB L3:

HP BL620c G7 Intel Xeon E7-2830 (2.13GHz/8-core/24MB/105W) Processor Kit

Short summary description HPE 643755-B21-RFB processor 2.13 GHz 24 MB L3:

HPE 643755-B21-RFB, Intel® Xeon® E7 Family, LGA 1567 (Socket LS), 32 nm, Intel, E7-2830, 2.13 GHz

Long summary description HPE 643755-B21-RFB processor 2.13 GHz 24 MB L3:

HPE 643755-B21-RFB. Processor family: Intel® Xeon® E7 Family, Processor socket: LGA 1567 (Socket LS), Processor lithography: 32 nm. Memory channels: Quad-channel. Market segment: Server

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.