location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
BL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
598129-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
598129-B21 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5000 Sequence X5650 2.66 GHz
  • - 6 GB 1333 MHz DDR3-SDRAM 3 x 2
  • - Blade
Long product name HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM :
The short editorial description of HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM

HP ProLiant BL280c G6 Intel Xeon X5650 2.66GHz 6-core Processor 1P 6GB-R Int SATA Server
More>>>
Short summary description HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM:
This short summary of the HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant 598129-B21, 2.66 GHz, X5650, 6 GB, DDR3-SDRAM, Blade

Long summary description HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM:
This is an auto-generated long summary of HPE ProLiant 598129-B21 server Blade Intel® Xeon® 5000 Sequence X5650 2.66 GHz 6 GB DDR3-SDRAM based on the first three specs of the first five spec groups.

HPE ProLiant 598129-B21. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: X5650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 3 x 2 GB. Ethernet LAN. Chassis type: Blade