location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
509315-B21 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Service & support options: To fully capitalize on your HP BladeSystem servers' capabilities requires a service partner who thoroughly understands your server technology and systems environment. HP Services, an industry leader in provision of multi vender support solutions provides a range of support services designed to meet the varying needs of business. Whether an SMB or large global corporation HP has a HP BladeSystem server support offer to help you speedily deploy and maximize system uptime; Recommended Service - Simplify ProLiant solution implementation, maintenance and management: Support Service - 4-Hour Response Coverage, 3-Year, 24 x 7, Same Business Day; Deployment Service - Installation and Start Up for HP BladeSystem Infrastructure; Enhanced Service - Optimize service level to increase IT performance and availability: Support Service - HP Proactive BladeSystem Service, 1-Year; Deployment Service - Enhanced Network Installation and Start-up for HP BladeSystem Switches; Installation & Start-Up service for HP BladeSystem Infrastructure plus HP BladeSystem Enhanced Network Installation and Start-UP as per the Customer Description and/or Data Sheet. To be delivered on a scheduled basis 8am-5pm, M-F, excluding HP holidays.3 year Parts, 3 year Labor, 3-year on-site support
Long product name HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server :
The short editorial description of HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server

HP ProLiant BL490c G6 Intel Xeon E5540 2.53GHz Quad Core 8MB 1066MHz 80 Watts Processor Blade Server
More>>>
Short summary description HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server:
This short summary of the HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade Server

Long summary description HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server:
This is an auto-generated long summary of HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade server based on the first three specs of the first five spec groups.

HPE ProLiant BL490c G6 E5540 2.53GHz Quad Core Blade Server