HPE logo

HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence L5520 2.26 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41653
Info modified on:
19 Jul 2024, 20:08:46
Guarantee:
standard statement: 3 Year parts
Long product name HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence L5520 2.26 GHz 4 GB DDR3-SDRAM 460 W:

HP ProLiant DL180 G6 Intel L5520 2.26GHz Quad Core Processor 2x2GB 4 Large Form Factor Rack Server

Short summary description HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence L5520 2.26 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL180 G6, 2.26 GHz, L5520, 4 GB, DDR3-SDRAM, 460 W, Rack (2U)

Long summary description HPE ProLiant DL180 G6 server Rack (2U) Intel® Xeon® 5000 Sequence L5520 2.26 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant DL180 G6. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.26 GHz, Processor model: L5520. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 460 W. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.