HPE logo

HPE ProLiant ML350e Gen8 server 1 TB Tower (5U) Intel® Xeon® E5 Family E5-2407 2.2 GHz 4 GB DDR3-SDRAM 460 W

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25885
Info modified on:
23 Jul 2024, 21:11:43
Long product name HPE ProLiant ML350e Gen8 server 1 TB Tower (5U) Intel® Xeon® E5 Family E5-2407 2.2 GHz 4 GB DDR3-SDRAM 460 W:

ProLiant ML350e Gen8 - Intel Xeon E5-2407 (4 core, 2.2GHz, 10MB, 80W), 1P, 4GB-U, 1TB, 460W PS Server/GO

Short summary description HPE ProLiant ML350e Gen8 server 1 TB Tower (5U) Intel® Xeon® E5 Family E5-2407 2.2 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350e Gen8, 2.2 GHz, E5-2407, 4 GB, DDR3-SDRAM, 1 TB, Tower (5U)

Long summary description HPE ProLiant ML350e Gen8 server 1 TB Tower (5U) Intel® Xeon® E5 Family E5-2407 2.2 GHz 4 GB DDR3-SDRAM 460 W:

HPE ProLiant ML350e Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.2 GHz, Processor model: E5-2407. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA III. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Tower (5U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.