location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL385 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-384?KIT show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:36:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 6128 2 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 2 x 2
  • - 300 GB DVD-ROM
  • - Rack (2U) 460 W
Guarantee: standard statement: Global Limited
Long product name HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W :
The short editorial description of HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W

1 x AMD Opteron 6128 (2.0GHz, 12MB L3, 80W) 8-Core, 4GB (2 x 2GB) DDR3 RDIMM, DVD-ROM, 300GB 6G SAS 10K rpm SFF (2.5-inch), Smart Array P410i/256M, 1x460W PS, 2U rack
More>>>
Short summary description HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W:
This short summary of the HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL385 G7, 2 GHz, 6128, 4 GB, DDR3-SDRAM, 300 GB, Rack (2U)

Long summary description HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W:
This is an auto-generated long summary of HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W based on the first three specs of the first five spec groups.

HPE ProLiant DL385 G7. Processor family: AMD Opteron, Processor frequency: 2 GHz, Processor model: 6128. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Total storage capacity: 300 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 460 W. Chassis type: Rack (2U)

Source Testseek summary Average rating
Reviews
Updated:
2013-03-26 03:10:21
Uk has collected 1 expert review for HPE ProLiant DL385 G7 server 300 GB Rack (2U) AMD Opteron 6128 2 GHz 4 GB DDR3-SDRAM 460 W and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2013-03-26 03:10:18
Despite a lukewarm reception for AMD's Opteron 6100 processors, most blue-chip server vendors are now starting to integrate them into their server line-up. We've already exclusively reviewed Dell's quad-socket PowerEdge R815, and we can now bring you a...
Bottom line With a high memory capacity and physical core count, HP's latest Opteron 6100 server is a top choice for virtualisation...
83%