HPE logo

HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM memory module 667 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104357
Info modified on:
24 Apr 2024, 11:35:33
Long product name HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM memory module 667 MHz:

HP 8GB (2x4GB) Dual Rank PC2-5300 (DDR2-667) Registered Memory Kit

Short summary description HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM memory module 667 MHz:

HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM, 8 GB, 2 x 4 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM memory module 667 MHz:

HPE 8GB (2x4GB) 2R PC2-5300 (DDR2-667) RDIMM. Internal memory: 8 GB, Memory layout (modules x size): 2 x 4 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.