HPE logo

HPE BLc7000 10U Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111734
Info modified on:
11 Jul 2022, 13:40:46
Long product name HPE BLc7000 10U Black:

BLc7000 - 1 Phase, 4 Fan, Black

Short summary description HPE BLc7000 10U Black:

HPE BLc7000, 10U, 300 lbs (136.1 kg), Black

Long summary description HPE BLc7000 10U Black:

HPE BLc7000. Rack capacity: 10U. Weight: 300 lbs (136.1 kg). Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.