location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
350534-B21 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server :
The short editorial description of HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server

An affordable 1U, 2 way server
More>>>
Short summary description HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server:
This short summary of the HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P

Long summary description HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server:
This is an auto-generated long summary of HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P server based on the first three specs of the first five spec groups.

HPE ProLiant DL140 Intel® Xeon™ Processor 2.40 GHz 512M ATA/80GB 1P