location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL580 G2 2.8 GHz SAN Storage Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
348937-B22 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 14:04:49
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server:
This short summary of the HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server

Long summary description HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server:
This is an auto-generated long summary of HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server based on the first three specs of the first five spec groups.

HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:38:29
Uk has collected 1 expert review for HPE ProLiant DL580 G2 2.8 GHz SAN Storage Server and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 18:38:29
Balance in the quad-core MP processor market looks to be tipping in Intel's favour - we're seeing far more products in the Labs equipped with its Xeon 7300 series than AMD's 'Barcelona' Opteron. HP now tips the scales further with the launch of the Pro...
Bottom line HP's latest MP server lays down the gauntlet with superb design, great expansion and quality management features...
83%