HPE logo

HPE Extended Fabric Network management 1 license(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110528
Info modified on:
19 Jul 2023, 09:11:53
Long product name HPE Extended Fabric Network management 1 license(s):

StorageWorks Extended Fabric SAN switch software

Short summary description HPE Extended Fabric Network management 1 license(s):

HPE Extended Fabric, Network management, 1 license(s), 8.5 x 5.5 x 0.5" (215.9 x 139.7 x 12.7 mm), 15.9 oz (450 g)

Long summary description HPE Extended Fabric Network management 1 license(s):

HPE Extended Fabric. Type: Network management, License quantity: 1 license(s). Dimensions (WxDxH): 8.5 x 5.5 x 0.5" (215.9 x 139.7 x 12.7 mm), Weight: 15.9 oz (450 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.