HPE logo

HPE 300701-001 memory module 1 GB DDR 266 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22854
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE 300701-001 memory module 1 GB DDR 266 MHz ECC:

1.0GB, 266MHz, PC2100, registered ECC DDR SDRAM DIMM memory module - 1.2-inch

Short summary description HPE 300701-001 memory module 1 GB DDR 266 MHz ECC:

HPE 300701-001, 1 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description HPE 300701-001 memory module 1 GB DDR 266 MHz ECC:

HPE 300701-001. Component for: PC/server, Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.